DS/EN ISO 19131

Geographic information – Data product specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 May 2008
Status: active
Page Count: 54
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the creation of data product specifications, so that they are easily understood and fit for their intended purpose.

Document History

December 14, 2022
Geographic information – Data product specifications (ISO 19131:2022)
This document describes requirements for the specification of geographic data products, based upon the concepts of other International Standards in the ISO 19100 family of standards. It also provides...
November 23, 2011
Geographic information – Data product specifications – Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
DS/EN ISO 19131
May 16, 2008
Geographic information – Data product specifications
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
October 20, 2007
Geographic information - Data product specifications
A description is not available for this item.
Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/FDAM 1:2011)
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
Geographic information - Data product specifications - Amendment 1 (ISO 19131:2007/DAM 1:2010)
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
Geographic information – Data product specifications (ISO/FDIS 19131:2022)
ISO 19131:2007 specifies requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the creation of...
Advertisement