NEN-ISO 4703
Acceptance conditions for surface grinding machines with two columns - Machines for grinding slideways - Testing of accuracy
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
Specifies, with reference to ISO/R 230, geometrical and practical tests on general purpose and normal accuracy surface grinding machines with two columns - machines for grinding slideways - and gives the corresponding permissible deviations which apply.
Document History
October 1, 2001
Test conditions for surface grinding machines with two columns - Machines for grinding slideways - Testing of the accuracy
Specifies, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests, and tests for checking accuracy and repeatability of positioning on general purpose and normal accuracy surface...
NEN-ISO 4703
June 1, 1997
Acceptance conditions for surface grinding machines with two columns - Machines for grinding slideways - Testing of accuracy
Specifies, with reference to ISO/R 230, geometrical and practical tests on general purpose and normal accuracy surface grinding machines with two columns - machines for grinding slideways - and gives...