NEN-ISO 4703
Test conditions for surface grinding machines with two columns - Machines for grinding slideways - Testing of the accuracy
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
Specifies, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests, and tests for checking accuracy and repeatability of positioning on general purpose and normal accuracy surface grinding machines with two columns for grinding slideways. ISO 4703 also specifies the applicable tolerances corresponding to the above-mentioned tests.
Document History
NEN-ISO 4703
October 1, 2001
Test conditions for surface grinding machines with two columns - Machines for grinding slideways - Testing of the accuracy
Specifies, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests, and tests for checking accuracy and repeatability of positioning on general purpose and normal accuracy surface...
June 1, 1997
Acceptance conditions for surface grinding machines with two columns - Machines for grinding slideways - Testing of accuracy
Specifies, with reference to ISO/R 230, geometrical and practical tests on general purpose and normal accuracy surface grinding machines with two columns - machines for grinding slideways - and gives...