NEN-ISO 8167
Projections for resistance welding
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1992 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies the characteristics and dimensions of projections for resistance welding; it also includes the appropriate design and dimensions for tools. The projections may be used on either hot-rolled or cold-rolled, uncoated mild steel, of conventional welding quality and up to 33 mm thick, as single projections, in multiples or as a group of multiples.
Document History
NEN-ISO 8167
July 1, 1992
Projections for resistance welding
This Standard specifies the characteristics and dimensions of projections for resistance welding; it also includes the appropriate design and dimensions for tools. The projections may be used on...