DS/EN 2944
Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 April 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of inserts, self locking, helical coil, tanged insertion drive, screw thread in NI PH2801, for aerospace applications. Maximum test temperature: 350 °C.
Document History
DS/EN 2944
April 23, 2018
Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self locking, helical coil, tanged insertion drive, screw thread in NI PH2801, for aerospace applications. Maximum test temperature: 350 °C.
September 10, 1998
Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in FE-PA3004, for aerospace applications. Maximum test temperature: 350oC.
Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications....