DS/EN 2944

Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004

inactive
Organization: DS
Publication Date: 10 September 1998
Status: inactive
Page Count: 6
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in FE-PA3004, for aerospace applications. Maximum test temperature: 350oC.

Document History

April 23, 2018
Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self locking, helical coil, tanged insertion drive, screw thread in NI PH2801, for aerospace applications. Maximum test temperature: 350 °C.
DS/EN 2944
September 10, 1998
Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in FE-PA3004, for aerospace applications. Maximum test temperature: 350oC.
Aerospace series – Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, MJ screw threads in corrosion resisting steel FE-PA3004, for aerospace applications....
Advertisement