DSF/FPREN 15426

Candles – Specification for sooting behaviour

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 21
ICS Code (Other products of the chemical industry): 71.100.99
scope:

This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm or equivalent cross sectional area intended to be burned indoors. NOTE - Single wick candles with a diameter above 100 mm or equivalent cross sectional area and multiwick candles cannot be evaluated with this test method for technical reasons. Evaluation of the visible release of soot is a possibility for these candles.

Document History

December 4, 2018
Candles – Specification for sooting behaviour
This document specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm or...
November 12, 2007
Candles – Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or...
DSF/FPREN 15426
Candles – Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm...
Advertisement