DS/EN 15426
Candles – Specification for sooting behaviour
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 12 November 2007 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or equivalent cross sectional area intended to be burned indoors.
Document History
December 4, 2018
Candles – Specification for sooting behaviour
This document specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm or...
DS/EN 15426
November 12, 2007
Candles – Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or...
Candles – Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm...