DS/EN 3542
Aerospace series – Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 April 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of inserts, self locking, helical coil, tanged insertion drive, with MJ screw thread in NI PH2801 material, for aerospace applications. Maximum test temperature: 550 °C.
Document History
DS/EN 3542
April 23, 2018
Aerospace series – Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self locking, helical coil, tanged insertion drive, with MJ screw thread in NI PH2801 material, for aerospace applications. Maximum test...
September 10, 1998
Aerospace series – Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, for aerospace applications. Maximum test temperature: 550° C.
Aerospace series – Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw threads in NI-PH2801 material, for aerospace applications. Maximum test...