DSF/PREN 3542

Aerospace series – Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw threads in NI-PH2801 material, for aerospace applications. Maximum test temperature: 550 °C.

Document History

April 23, 2018
Aerospace series – Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self locking, helical coil, tanged insertion drive, with MJ screw thread in NI PH2801 material, for aerospace applications. Maximum test...
September 10, 1998
Aerospace series – Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, for aerospace applications. Maximum test temperature: 550° C.
DSF/PREN 3542
Aerospace series – Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw threads in NI-PH2801 material, for aerospace applications. Maximum test...
Advertisement