DIN EN 4708-106
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 106: Limited fire hazard sleeving - Operating temperature -30 °C to 150 °C - Product standard; German and English version FprEN 4708-106:2018
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
January 1, 2019
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 106: Limited fire hazard sleeving - Operating temperatures - 30 °C to 105 °C - Product standard; German and English version EN 4708-106:2018
This European Standard specifies the required characteristics for four types of heat-shrinkable limited fire hazard sleevings for use in aircraft electrical systems at operating temperatures between...
DIN EN 4708-106
May 1, 2018
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 106: Limited fire hazard sleeving - Operating temperature -30 °C to 150 °C - Product standard; German and English version FprEN 4708-106:2018
A description is not available for this item.