DIN EN 4708-106

Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 106: Limited fire hazard sleeving - Operating temperatures - 30 °C to 105 °C - Product standard; German and English version EN 4708-106:2018

active, Most Current
Organization: DIN
Publication Date: 1 January 2019
Status: active
Page Count: 29
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics for four types of heat-shrinkable limited fire hazard sleevings for use in aircraft electrical systems at operating temperatures between - 30 °C and 105 °C.

This sleeving is flexible, flame retarded and emits minimum smoke, gases and corrosive by-products when exposed to fire. It is available with various wall thicknesses and also in a higher shrink ratio according to the application and degree of mechanical protection required. It is suitable for use (e.g. as cable protection) in areas where smoke, gases or corrosive by-products would constitute a particular hazard.

Type A Thick wall shrink ratio 2:1 and is normally supplied with internal diameters up to 102,0 mm

Type B Medium wall, shrink ratio 2:1 and is normally supplied with internal diameters up to 60,0 mm

Type C Thick wall, shrink ratio 2:1 and is normally supplied with internal diameters up to 51,0 mm

Type D Medium wall, shrink ratio 3:1 and normally supplied with internal diameters up to 40,0 mm

The standard colour is black.

Sizes or colours other than those specifically listed in this standard may be available. These items shall be considered to comply with this standard if they comply with the property requirements listed in Tables 5, 6 and 7 except for dimensions and mass.

Document History

DIN EN 4708-106
January 1, 2019
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 106: Limited fire hazard sleeving - Operating temperatures - 30 °C to 105 °C - Product standard; German and English version EN 4708-106:2018
This European Standard specifies the required characteristics for four types of heat-shrinkable limited fire hazard sleevings for use in aircraft electrical systems at operating temperatures between...
May 1, 2018
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 106: Limited fire hazard sleeving - Operating temperature -30 °C to 150 °C - Product standard; German and English version FprEN 4708-106:2018
A description is not available for this item.

References

Advertisement