CENELEC - EN 60684-2

Flexible insulating sleeving - Part 2: Methods of test

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2011
Status: active
Page Count: 88
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60684 gives methods of test for flexible insulating sleeving, including heatshrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical apparatus, although they may be used for other purposes.

The tests specified are designed to control the quality of the sleeving but it is recognized that they do not completely establish the suitability of sleeving for impregnation or encapsulation processes or for other specialized applications. Where necessary, the test methods in this part will need to be supplemented by appropriate impregnation or compatibility tests to suit the individual circumstances.

Document History

EN 60684-2
September 1, 2011
Flexible insulating sleeving - Part 2: Methods of test
This part of IEC 60684 gives methods of test for flexible insulating sleeving, including heatshrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical...
August 1, 1997
Flexible insulating sleeving Part 2: Methods of test
A description is not available for this item.
August 1, 1997
Flexible insulating sleeving Part 2: Methods of test
A description is not available for this item.
August 1, 1997
Flexible Insulating Sleeving Part 2: Methods of Test
A description is not available for this item.

References

Advertisement