CEN - EN ISO 105-B01

Textiles - Tests for colour fastness - Part B01: Colour fastness to light: Daylight

active, Most Current
Organization: CEN
Publication Date: 1 September 2014
Status: active
Page Count: 22
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of daylight.

This method allows the use of two different sets of blue wool references. The results from the two different sets of references may not be identical.

NOTE General information on colour fastness to light is given in Annex A.

Document History

EN ISO 105-B01
September 1, 2014
Textiles - Tests for colour fastness - Part B01: Colour fastness to light: Daylight
This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of daylight. This method allows the use of two...
July 1, 1999
Textiles - Tests for Colour Fastness - Part B01: Colour Fastness to Light: Daylight
A description is not available for this item.

References

Advertisement