DIN EN ISO 12944-3

Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 3: Design considerations (ISO 12944-3:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 23
ICS Code (Paint coating processes): 87.020
scope:

This document deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating or the structure. It gives examples of appropriate and inappropriate design, indicating how problems of application, inspection and maintenance of paint systems can be avoided. Design measures which facilitate handling and transport of the steel structures are also considered.

Document History

DIN EN ISO 12944-3
April 1, 2018
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 3: Design considerations (ISO 12944-3:2017)
This document deals with the basic criteria for the design of steel structures to be coated by protective paint systems in order to avoid premature corrosion and degradation of the coating or the...
February 1, 2016
Paints and varnishes - Corrosion protection of steel structures by protective coating systems - Part 3: Design considerations (ISO/DIS 12944-3:2016); German and English version prEN ISO 12944-3:2016
A description is not available for this item.
July 1, 1998
Corrosion protection of steel structures by protective paint systems - Part 3: Design considerations (ISO 12944-3:1998)
A description is not available for this item.

References

Advertisement