DIN EN ISO 12944-7

Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 7: Execution and supervision of paint work (ISO 12944-7:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 19
ICS Code (Paint coating processes): 87.020
ICS Code (Steel structures): 91.080.13
scope:

This document deals with the execution and supervision of paint work on steel structures in the workshop or on site.

This document does not apply to

- the preparation of surfaces to be painted (see ISO 12944-4) and the supervision of such work,

- the application of metallic coatings, and

- pre-treatment methods, such as phosphating and chromating, and paint application methods, such as dipping, powder coating or coil coating.

Document History

DIN EN ISO 12944-7
April 1, 2018
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 7: Execution and supervision of paint work (ISO 12944-7:2017)
This document deals with the execution and supervision of paint work on steel structures in the workshop or on site. This document does not apply to — the preparation of surfaces to be painted (see...
February 1, 2016
Paints and varnishes - Corrosion protection of steel structures by protective coating systems - Part 7: Execution and supervision of paint work (ISO/DIS 12944-7:2016); German and English version prEN ISO 12944-7:2016
A description is not available for this item.
July 1, 1998
Corrosion protection of steel structures by protective paint systems - Part 7: Execution and supervision of paint work (ISO 12944-7:1998)
A description is not available for this item.

References

Advertisement