AFNOR - NF EN 50360

Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz : devices used next to the ear

active, Most Current
Organization: AFNOR
Publication Date: 6 October 2017
Status: active
ICS Code (Radiation protection): 13.280
ICS Code (Telephone equipment): 33.050.10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

NF EN 50360
October 6, 2017
Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz : devices used next to the ear
A description is not available for this item.
August 1, 2012
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz - 3 GHz)
A description is not available for this item.
October 1, 2001
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz - 3 GHz)
A description is not available for this item.
Advertisement