AFNOR - NF EN 50360
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz - 3 GHz)
inactive
| Organization: | AFNOR |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Telephone equipment): | 33.050.10 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
October 6, 2017
Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz : devices used next to the ear
A description is not available for this item.
August 1, 2012
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz - 3 GHz)
A description is not available for this item.
NF EN 50360
October 1, 2001
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz - 3 GHz)
A description is not available for this item.