CEN - EN ISO 10256-2

Protective equipment for use in ice hockey - Part 2: Head protection for skaters

active, Most Current
Organization: CEN
Publication Date: 1 April 2018
Status: active
Page Count: 34
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20
scope:

This part of ISO 10256 specifies performance requirements and test methods for head protectors for use in ice hockey and is intended to be read in conjunction with ISO 10256‑1.

Requirements and the corresponding test methods, where appropriate, are given for the following:

a) construction and protected area;

b) shock absorption;

c) penetration;

d) retention system properties;

e) field of vision;

f) marking and information.

This part of ISO 10256 applies to head protectors worn by

- players other than goalkeepers, and

- certain functionaries (e.g. referees).

NOTE 1 The requirements of a Clause take precedent over a figure.

NOTE 2 The intent of this part of ISO 10256 is to reduce the risk of injury to the head without compromising the form or appeal of the game.

Document History

EN ISO 10256-2
April 1, 2018
Protective equipment for use in ice hockey - Part 2: Head protection for skaters
This part of ISO 10256 specifies performance requirements and test methods for head protectors for use in ice hockey and is intended to be read in conjunction with ISO 10256‑1. Requirements and the...

References

Advertisement