ISO 10256-1

Protective equipment for use in ice hockey - Part 1: General requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2016
Status: active
Page Count: 14
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20
scope:

This part of ISO 10256 specifies general requirements for head, face, neck and body protectors (hereafter referred to as protectors) for use in ice hockey.

This part of ISO 10256 is intended only for protectors used for ice hockey. Requirements are given for the following:

a) terms and definitions;

b) innocuousness;

c) ergonomics;

d) test report;

e) permanent markings;

f) information for users.

In the ISO 10256 series, collateral standards specify performance requirements for protectors for use in ice hockey and are intended to be read in conjunction with this part of ISO 10256.

NOTE 1 The requirements of a clause take precedence over a figure.

NOTE 2 The intent is to reduce the risk of injury to an ice hockey player without compromising the form or appeal of the game. These standards presume that the rules of play for ice hockey will be followed by players and enforced by officials.

Document History

November 16, 2021
Protective equipment for use in ice hockey — Part 1: General requirements
ISO 10256-1:202x specifies general requirements and test methods for head, face, neck and body protectors (hereafter referred to as protectors) for use in ice hockey and is intended to be used in...
ISO 10256-1
December 1, 2016
Protective equipment for use in ice hockey - Part 1: General requirements
This part of ISO 10256 specifies general requirements for head, face, neck and body protectors (hereafter referred to as protectors) for use in ice hockey. This part of ISO 10256 is intended only...

References

Advertisement