ISO 10256-4

Protective equipment for use in ice hockey - Part 4: Head and face protection for goalkeepers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2016
Status: active
Page Count: 18
ICS Code (Winter sports equipment): 97.220.20
ICS Code (Head protective equipment): 13.340.20
scope:

This part of ISO 10256 covers performance requirements for head and face protectors to be used by ice hockey goalkeepers. It is intended to be read in conjunction with ISO 10256-1, ISO 10256-2 and ISO 10256-3.

Performance requirements are established, where appropriate for the following:

a) materials, assembly, and design;

b) protected areas (coverage) and penetration resistance;

c) shock absorption;

d) puck impact resistance;

e) retention;

f) optical quality.

NOTE 1 The requirements of a clause take precedent over a figure.

NOTE 2 The intent of this part of ISO 10256 is to reduce the risk of injury to the head and face of ice hockey goalkeepers without compromising the form and appeal of the game.

Document History

November 16, 2021
Protective equipment for use in ice hockey — Part 4: Head and face protection for goalkeepers
ISO 10256-4:202x specifies performance requirements and test methods for head and face protectors for use by ice hockey goalkeepers. It is intended to be used in conjunction with ISO 10256-1:202x,...
ISO 10256-4
December 1, 2016
Protective equipment for use in ice hockey - Part 4: Head and face protection for goalkeepers
This part of ISO 10256 covers performance requirements for head and face protectors to be used by ice hockey goalkeepers. It is intended to be read in conjunction with ISO 10256-1, ISO 10256-2 and...

References

Advertisement