ISO 10468

Glass-reinforced thermosetting plastics (GRP) pipes - Determination of the ring creep properties under wet or dry conditions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 16
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies methods for determining the ring creep properties for glass-reinforced thermosetting plastics (GRP) pipes. Properties include the creep factor and the long-term specific creep stiffness. Testing is performed under either wet (total immersion in water) or dry conditions.

Dry creep testing is typically performed for the assessment and control of raw material consistency. Wet creep testing is typically undertaken to determine the long-term creep performance in simulated use conditions.

Document History

July 1, 2023
Glass-reinforced thermosetting plastics (GRP) pipes — Determination of the ring creep properties under wet or dry conditions
This document specifies methods for determining the ring creep properties for glass-reinforced thermosetting plastics (GRP) pipes. Properties include the creep factor and the long-term creep...
ISO 10468
May 1, 2018
Glass-reinforced thermosetting plastics (GRP) pipes - Determination of the ring creep properties under wet or dry conditions
This document specifies methods for determining the ring creep properties for glass-reinforced thermosetting plastics (GRP) pipes. Properties include the creep factor and the long-term specific creep...
September 1, 2010
Glass-reinforced thermosetting plastics (GRP) pipes — Determination of the longterm specific ring creep stiffness under wet conditions and calculation of the wet creep factor AMENDMENT 1
A description is not available for this item.
December 1, 2003
Glass-reinforced thermosetting plastics (GRP) pipes - Determination of the long-term specific ring creep stiffness under wet conditions and calculation of the wet creep factor
A description is not available for this item.

References

Advertisement