ISO 7240-5

Fire detection and fire alarm systems - Part 5: Point type heat detectors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 44
ICS Code (Fire protection): 13.220.20
scope:

This document specifies the requirements, test methods and performance criteria for point type heat detectors for use in fire detection and fire alarm systems for buildings (see ISO 7240-1).

or other types of heat detector, or for detectors intended for use in other environments, this document can be used for guidance only. Heat detectors with special characteristics and developed for specific risks are not covered by this document.

Document History

ISO 7240-5
May 1, 2018
Fire detection and fire alarm systems - Part 5: Point type heat detectors
This document specifies the requirements, test methods and performance criteria for point type heat detectors for use in fire detection and fire alarm systems for buildings (see ISO 7240-1). or...
June 15, 2012
Fire detection and alarm systems - Part 5: Point-type heat detectors
This part of ISO 7240 specifies requirements, test methods and performance criteria for point-type heat detectors for use in fire detection and fire alarm systems for buildings (see ISO 7240-1). For...
September 1, 2005
Fire detection and alarm systems — Part 5: Point-type heat detectors TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 15, 2003
Fire detection and alarm systems - Part 5: Point-type heat detectors
A description is not available for this item.

References

Advertisement