ISO 7240-5
Fire detection and alarm systems - Part 5: Point-type heat detectors
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2003 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Fire protection): | 13.220.20 |
Document History
May 1, 2018
Fire detection and fire alarm systems - Part 5: Point type heat detectors
This document specifies the requirements, test methods and performance criteria for point type heat detectors for use in fire detection and fire alarm systems for buildings (see ISO 7240-1).
or...
June 15, 2012
Fire detection and alarm systems - Part 5: Point-type heat detectors
This part of ISO 7240 specifies requirements, test methods and performance criteria for point-type heat detectors for use in fire detection and fire alarm systems for buildings (see ISO 7240-1).
For...
September 1, 2005
Fire detection and alarm systems — Part 5: Point-type heat detectors TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 7240-5
December 15, 2003
Fire detection and alarm systems - Part 5: Point-type heat detectors
A description is not available for this item.