DLA - DSCC-DWG-V62/17618 REV A

MICROCIRCUIT, LINEAR, LEVEL 4 DO-160G EMC PROTECTED RS-485 TRANSCEIVER WITH FULL ±42 V FAULT PROTECTION, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 May 2018
Status: inactive
Page Count: 18
scope:

This drawing documents the general requirements of a high performance Level 4 DO-160G electromagnetic capability (EMC) protected RS-485 transceiver with full ±42 V fault protection microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

August 17, 2023
MICROCIRCUIT, LINEAR, LEVEL 4 DO-160G EMC PROTECTED RS-485 TRANSCEIVER WITH FULL ±42 V FAULT PROTECTION, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance Level 4 DO-160G electromagnetic capability (EMC) protected RS-485 transceiver with full ±42 V fault protection...
DSCC-DWG-V62/17618 REV A
May 2, 2018
MICROCIRCUIT, LINEAR, LEVEL 4 DO-160G EMC PROTECTED RS-485 TRANSCEIVER WITH FULL ±42 V FAULT PROTECTION, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Level 4 DO-160G electromagnetic capability (EMC) protected RS-485 transceiver with full ±42 V fault protection microcircuit, with...
December 7, 2017
MICROCIRCUIT, LINEAR, LEVEL 4 DO-160G EMC PROTECTED RS-485 TRANSCEIVER WITH FULL ±42 V FAULT PROTECTION, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Level 4 DO-160G electromagnetic capability (EMC) protected RS-485 transceiver with full ±42 V fault protection microcircuit, with...

References

Advertisement