CEI EN 60793-1-48

Optical fibres Part 1-48: Measurement methods and test procedures - Polarization mode dispersion

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2018
Status: active
Page Count: 60
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.

Document History

CEI EN 60793-1-48
April 1, 2018
Optical fibres Part 1-48: Measurement methods and test procedures - Polarization mode dispersion
This part of IEC 60793 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of...
May 1, 2009
Optical fibres Part 1-48: Measurement methods and test procedures - Polarization mode dispersion
Questa parte della Norma EN/IEC 60793 descrive tre metodi per misurare la dispersione modale di polarizzazione (PMD). Stabilisce prescrizioni uniformi per misurare la PMD di una fibra ottica monomodo...

References

Advertisement