CEI EN 61851-21-1

Electric vehicle conductive charging system Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2018
Status: active
Page Count: 58
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851, together with IEC 61851-1:2010, gives requirements for conductive connection of an electric vehicle (EV) to an AC or DC supply. It applies only to on-board charging units either tested on the complete vehicle or tested on the charging system component level (ESA - electronic sub assembly).

This document covers the electromagnetic compatibility (EMC) requirements for electrically propelled vehicles in any charging mode while connected to the mains supply.

This document is not applicable to trolley buses, rail vehicles, industrial trucks and vehicles designed primarily to be used off-road, such as forestry and construction machines.

NOTE 1 Specific safety requirements that apply to equipment on the vehicle during charging are treated in separate documents as indicated in the corresponding clauses of this document.

NOTE 2 Electric vehicle (EV) includes pure electric vehicles as well as plug-in hybrid electric vehicles with additional combustion engine.

Document History

CEI EN 61851-21-1
April 1, 2018
Electric vehicle conductive charging system Part 21-1: Electric vehicle on-board charger EMC requirements for conductive connection to an AC/DC supply
This part of IEC 61851, together with IEC 61851-1:2010, gives requirements for conductive connection of an electric vehicle (EV) to an AC or DC supply. It applies only to on-board charging units...

References

Advertisement