ISO 7590

Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2018
Status: active
Page Count: 12
ICS Code (Components for conveyors): 53.040.20
scope:

This document specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts.

Methods A1 and A2 (micrometer methods) can be used for all steel cord conveyor belts for the measurement of both total belt thickness and cover thickness.

Method B (optical method) is intended for the measurement of cover thickness only. It is not suitable if there is a textile or metal weft, nor if the ends of the steel cords become twisted when cut.

Document History

ISO 7590
May 1, 2018
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
This document specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be used for all...
January 15, 2009
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can...
March 15, 2001
Steel Cord Conveyor Belts - Methods for the Determination of Total Thickness and Cover Thickness
A description is not available for this item.
January 1, 1990
Steel Cord Conveyor Belts - Cover Thickness Measurement
A description is not available for this item.

References

Advertisement