CEN - EN ISO 20238

Conveyor belts - Drum friction testing

active, Most Current
Organization: CEN
Publication Date: 1 February 2019
Status: active
Page Count: 18
ICS Code (Components for conveyors): 53.040.20
scope:

This document specifies a method of testing to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary, under a given tension, in surface contact around a rotating driven steel drum.

It describes means of varying the conveyor belt tension.

NOTE For conveyor belts containing steel reinforcement, it may not be possible to conduct this test in full due to the inability of the conveyor belt to comply with the requirements of 7.2. In this case, premature termination according to 7.3 can be necessary.

Document History

EN ISO 20238
February 1, 2019
Conveyor belts - Drum friction testing
This document specifies a method of testing to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary, under a given tension, in surface contact around a...

References

Advertisement