DSF/PREN ISO 9809-1
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1 100 MPa (ISO/DIS 9809-1:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable seamless steel gas cylinders and tubes - water capacities up to and including 450 l - compressed, liquefied and dissolved gases - quenched and tempered steel cylinders and tubes with a maximum actual tensile strength Rma of less than 1 100 MPa.
Document History