DS/EN ISO 9809-1
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1 100 MPa (ISO 9809-1:2019)
| Organization: | DS |
| Publication Date: | 14 October 2019 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless steel gas cylinders and tubes with water capacities up to and including 450 l. It is applicable to cylinders and tubes for compressed, liquefied and dissolved gases and for quenched and tempered steel cylinders and tubes with a maximum actual tensile strength Rma of less than 1 100 MPa.
Document History