CEN - EN ISO 2507-3
Thermoplastics pipes and fittings - Vicat softening temperature - Part 3: Test conditions for acrylonitrile/ butadiene/styrene (ABS) and acrylonitrile/styrene/ acrylic ester (ASA) pipes and fittings
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 2507 specifies the particular test conditions for determining the Vicat softening temperature of acrylonitrile/butadi
It also gives, for information, the corresponding basic specifications.
NOTE 1 The general test method for determining the Vicat softening temperature of thermoplastics pipes and fittings is given in ISO 2507‑1.
Document History