DOD - SMD 5962-06262

MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 14 BIT, 155 MSPS, 1.1 GHZ BANDWIDTH ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 16 May 2018
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 30, 2023
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 14 BIT, 155 MSPS, 1.1 GHZ BANDWIDTH ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. General applications: The...
SMD 5962-06262
May 16, 2018
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 14 BIT, 155 MSPS, 1.1 GHZ BANDWIDTH ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement