DIN EN 1307
Textile floor coverings - Classification (includes Amendment :2018)
| Organization: | DIN |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or more of the following properties: wear, appearance retention, additional performance properties and classes for luxury rating.
This European Standard refers to the classification as defined in EN ISO 10874.
Document History