DIN EN 1307

Textile floor coverings - Classification

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: inactive
Page Count: 36
ICS Code (59.080.60): 59.080.60
scope:

This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or more of the following properties: wear, appearance retention, additional performance properties and classes for luxury rating.

This European Standard refers to the classification as defined in EN ISO 10874.

Document History

June 1, 2019
Textile floor coverings - Classification (includes Amendment :2018)
A description is not available for this item.
March 1, 2019
Textile floor coverings - Classification (includes Amendment :2018)
A description is not available for this item.
May 1, 2018
Textile floor coverings - Classification (includes Amendment :2018)
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
March 1, 2018
Textile floor coverings - Classification; German and English version EN 1307:2014+A1:2016/prA3:2018
A description is not available for this item.
May 1, 2017
Textile floor coverings - Classification; German and English version EN 1307:2014+A1:2016/prA2:2017
A description is not available for this item.
May 1, 2016
Textile floor coverings - Classification (includes Amendment :2016)
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
June 1, 2015
Textile floor coverings - Classification; German and English version EN 1307:2014/FprA1:2015
A description is not available for this item.
DIN EN 1307
July 1, 2014
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
August 1, 2008
Textile floor coverings - Classification of pile carpets
A description is not available for this item.
May 1, 2005
Textile floor coverings - Classification of pile carpets
A description is not available for this item.
June 1, 1997
Textile floor coverings - Classification of pile carpets
A description is not available for this item.

References

Advertisement