DIN 13-50
ISO general purpose metric screw threads - Part 50: Combination of tolerance classes for formed internal screw threads
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This standard specifies combinations of tolerance classes for general purpose ISO internal metric screw threads manufactured using chipless thread forming. For threads not listed in Tables 2 to 5, the specifications from Table 1 and DIN ISO 965-1 shall be used.
Document History
DIN 13-50
May 1, 2017
ISO general purpose metric screw threads - Part 50: Combination of tolerance classes for formed internal screw threads
This standard specifies combinations of tolerance classes for general purpose ISO internal metric screw threads manufactured using chipless thread forming. For threads not listed in Tables 2 to 5,...
November 1, 1999
General purpose ISO metric screw threads - Tolerances for cold-formed internal threads
A description is not available for this item.