DIN 13-2
ISO metric fine threads with pitches 0,2 - 0,25 - 0,35 mm and threads of 1 mm diameters and larger
inactive
| Organization: | DIN |
| Publication Date: | 1 July 1968 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
November 1, 1999
Metrisches ISO-Gewinde allgemeiner Anwendung - Teil 2: Nennmasse fuer Feingewinde mit Steigungen 0,2 mm, 0,25 mm und 0,35 mm; Gewinde-Nenndurchmesser von 1 mm bis 50 mm
A description is not available for this item.
DIN 13-2
July 1, 1968
ISO metric fine threads with pitches 0,2 - 0,25 - 0,35 mm and threads of 1 mm diameters and larger
A description is not available for this item.
January 1, 1945
Tolerances and gauge dimensions for metric screw threads, fine, middle and rough
A description is not available for this item.