DIN 13-2

Tolerances and gauge dimensions for metric screw threads, fine, middle and rough

inactive
Organization: DIN
Publication Date: 1 January 1945
Status: inactive
Page Count: 2
ICS Code (Metric screw threads): 21.040.10

Document History

November 1, 1999
Metrisches ISO-Gewinde allgemeiner Anwendung - Teil 2: Nennmasse fuer Feingewinde mit Steigungen 0,2 mm, 0,25 mm und 0,35 mm; Gewinde-Nenndurchmesser von 1 mm bis 50 mm
A description is not available for this item.
July 1, 1968
ISO metric fine threads with pitches 0,2 - 0,25 - 0,35 mm and threads of 1 mm diameters and larger
A description is not available for this item.
DIN 13-2
January 1, 1945
Tolerances and gauge dimensions for metric screw threads, fine, middle and rough
A description is not available for this item.

References

Advertisement