DIN ISO 7139

Cross-country skis - Determination of elastic properties (ISO 7139:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2018
Status: active
Page Count: 9
ICS Code (Winter sports equipment): 97.220.20
scope:

This document specifies laboratory measurement methods to determine the elastic properties of crosscountry skis. Its purpose is to calculate the resistance of defined parts of the ski to bending.

This document applies to cross-country skis with a nominal length greater than or equal to 150 cm.

The standard measurement procedures can be used to ensure comparability between laboratory measurement data, determined and published by ski manufacturers, institutions or others.

In this document, no attempt is made to relate the measurement data to the quality of the ski.

Document History

DIN ISO 7139
June 1, 2018
Cross-country skis - Determination of elastic properties (ISO 7139:2017)
This document specifies laboratory measurement methods to determine the elastic properties of crosscountry skis. Its purpose is to calculate the resistance of defined parts of the ski to bending....
February 1, 2017
Cross-country skis - Determination of elastic properties (ISO/DIS 7139:2017); Text in German and English
A description is not available for this item.

References

Advertisement