DIN ISO 7798

Cross-country skis - Determination of fatigue indexes - Cyclic loading test (ISO 7798:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2018
Status: active
Page Count: 12
ICS Code (Winter sports equipment): 97.220.20
scope:

This document specifies a method for the determination of the fatigue indexes of cross-country skis (i.e. the resistance of the skis to changes of bottom camber height or irreversible damage) after a bending test with cyclic loading.

It is applicable to cross-country skis with a nominal length of 160 cm to 215 cm.

Document History

DIN ISO 7798
June 1, 2018
Cross-country skis - Determination of fatigue indexes - Cyclic loading test (ISO 7798:2017)
This document specifies a method for the determination of the fatigue indexes of cross-country skis (i.e. the resistance of the skis to changes of bottom camber height or irreversible damage) after a...
February 1, 2017
Cross-country skis - Determination of fatigue indexes - Cyclic loading test (ISO/DIS 7798:2017); Text in German and English
A description is not available for this item.

References

Advertisement