DS/EN 61000-4-20/A1

Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides

inactive
Organization: DS
Publication Date: 30 July 2007
Status: inactive
Page Count: 71
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. This includes open (for example, striplines and EMP simulators) and closed (for example, TEM cells) structures, which can be further classified as one-, two-, or multi-port TEM waveguides. The frequency range depends on the specific testing requirements and the specific TEM waveguide type. The object of this standard is to describe · TEM waveguide characteristics, including typical frequency ranges and EUT-size limitations (EUT = equipment under test); · TEM waveguide validation methods for EMC measurements; · the EUT (i.e. EUT cabinet and cabling) definition; · test set-ups, procedures, and requirements for radiated emission testing in TEM waveguides and · test set-ups, procedures, and requirements for radiated immunity testing in TEM waveguides.

Document History

January 13, 2011
Electromagnetic compatibility (EMC) – Part 4-20: Testing and measurement techniques – Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include...
DS/EN 61000-4-20/A1
July 30, 2007
Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides
Relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. This includes open (for example, striplines...
May 22, 2003
Electromagnetic compatibility (EMC) - Part 4-20: Testing and measurement techniques - Emission and immunity testing in transverse electromagnetic (TEM) waveguides
This part of 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of Transverse Electromagnetic (TEM) waveguides. This includes open (for...
Electromagnetic compatibility (EMC) -- Part 4-20: Testing and measurement techniques - Emission and immunity testing in Transverse Electromagnetic (TEM) waveguides - Basic EMC publication
A description is not available for this item.
Electromagnetic compatibility (EMC) -- Part 4-20: Testing and measurement techniques - Emission and immunity testing in Transverse Electromagnetic (TEM) waveguides
This part of IEC 61000 relates to emission and immunity test methods for electrical and electronic equipment using various types of transverse electromagnetic (TEM) waveguides. These types include...
Electromagnetic compatibility (EMC) -- Part 4-20: Testing and measurement techniques - Emission and immunity testing in Transverse Electromagnetic (TEM) waveguides - Basic EMC publication
A description is not available for this item.
Advertisement