PIP RESP73H
Application of ASME B73.1 - 2012 Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
| Organization: | PIP |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 19 |
scope:
The purpose of this Practice is to specify the requirements for design and manufacture of horizontal end suction centrifugal pumps.
The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.1 - 2012. The section/paragraph numbers and the associated headings used in this Practice correspond to the ones used in ASME B73.1. Since this Practice does not take exception to all the requirements in ASME B73.1, the section/paragraph numbers in this Practice may not be sequential. Data sheets PIP RESP73-D and PIP RESP73-DM, appended, may be used to select options for ordering the pumps specified in this Practice.
For general water services that fall out of the limitations of this practice use PIP RESP003H.
Document History