PIP - RESP73H

Application of ASME B73.1 – 2020 Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process

active, Most Current
Organization: PIP
Publication Date: 1 May 2018
Status: active
Page Count: 19
scope:

The purpose of this Practice is to specify the requirements for design and manufacture of horizontal end suction centrifugal pumps.

The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.1 - 2020. The section/paragraph numbers and the associated headings used in this Practice correspond to the ones used in ASME B73.1. Since this Practice does not take exception to all the requirements in ASME B73.1, the section/paragraph numbers in this Practice may not be sequential. Data sheets PIP RESP73-D and PIP RESP73-DM, appended, may be used to select options for ordering the pumps specified in this Practice.

This practice is intended for chemical and hydrocarbon services and does not cover pumps sealed with packing.

For general water services that fall out of the limitations of this practice use PIP RESP003H.

Document History

RESP73H
May 1, 2018
Application of ASME B73.1 – 2020 Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
The purpose of this Practice is to specify the requirements for design and manufacture of horizontal end suction centrifugal pumps. The requirements in this Practice are modifications, additions,...
May 1, 2018
Application of ASME B73.1 - 2012 Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
The purpose of this Practice is to specify the requirements for design and manufacture of horizontal end suction centrifugal pumps. The requirements in this Practice are modifications, additions,...
February 1, 2007
Application of ASME B73.1 - 2001 Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.1 - 2001. The section/paragraph numbers and the associated headings used...
February 1, 2007
Application of ASME B73.1 - 2001 Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.1 - 2001. The section/paragraph numbers and the associated headings used...
October 1, 1997
Application of ASME B73.1M - 1991 Specification for Horizontal End Suction Centrifugal Pumps for Chemical Process
The requirements in this Practice are modifications, additions, and/or deletions (exceptions) to the requirements in ASME B73.1M - 1991. The section/paragraph numbers and the associated headings used...

References

Advertisement