PIP VEDST003

Documentation Requirements for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2

active, Most Current
Buy Now
Organization: PIP
Publication Date: 1 April 2018
Status: active
Page Count: 33
scope:

This Practice provides data forms and the associated instructions for specifying requirements for shell-and-tube heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII, Division 1 or Division 2, henceforth referred to as the Code. Requirements that are specific to Code, Section VIII, Division 2 are shown in braces { }.

This Practice contains three data forms for providing requirements for cylindrical heat exchangers having internal design pressures equal to or greater than 15 psig (103 kPa) and/or full vacuum external pressure at the top of the exchanger in its normal operating position, and are welded, shop- and field-fabricated, and in accordance with the requirements of the Code, Section VIII, Division 1 {or Division 2}

This Practice is required to be used with PIP VECV1001, PIP VESV1002, PIP VECST001, and PIP VESST002 to specify requirements, not otherwise specified, that are required by the Manufacturer to design and fabricate an exchanger.

This Practice also provides instructions to the Purchaser and the Manufacturer for inserting data and information in the data forms.

Document History

PIP VEDST003
April 1, 2018
Documentation Requirements for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice provides data forms and the associated instructions for specifying requirements for shell-and-tube heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code,...
March 1, 2012
Documentation Requirements for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice contains three data forms for providing requirements for cylindrical heat exchangers having internal design pressures equal to or greater than 15 psig (103 kPa) and/or full vacuum...
June 1, 1999
Shell and Tube Heat Exchanger Specification Sheet
This Practice identifies information to be placed on the PIP Shell and Tube Heat Exchanger Specification Sheet. Purpose The purpose of this Practice is to provide instruction and/or direction to...
June 1, 1999
Shell and Tube Heat Exchanger Specification Sheet
This Practice identifies information to be placed on the PIP Shell and Tube Heat Exchanger Specification Sheet. Purpose The purpose of this Practice is to provide instruction and/or direction to...

References

Advertisement