PIP VEDST003

Shell and Tube Heat Exchanger Specification Sheet

inactive
Buy Now
Organization: PIP
Publication Date: 1 June 1999
Status: inactive
Page Count: 23
scope:

This Practice identifies information to be placed on the PIP Shell and Tube Heat Exchanger Specification Sheet.

Purpose

The purpose of this Practice is to provide instruction and/or direction to designers for preparation of the Shell and Tube Heat Exchanger Specification Sheet (hereafter referred to as the Specification Sheet). The Specification Sheet, prepared in conjunction with PIP VECV1001 and PIP VESV1002 completes a specification suitable for obtaining comprehensive bids and subsequent purchase of shell and tube heat exchangers. Note that PIP VEDV1003, Vessel Drawing/Data Sheet and Instructions, does not apply to shell and tube heat exchangers.

 

Document History

April 1, 2018
Documentation Requirements for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice provides data forms and the associated instructions for specifying requirements for shell-and-tube heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code,...
March 1, 2012
Documentation Requirements for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
This Practice contains three data forms for providing requirements for cylindrical heat exchangers having internal design pressures equal to or greater than 15 psig (103 kPa) and/or full vacuum...
June 1, 1999
Shell and Tube Heat Exchanger Specification Sheet
This Practice identifies information to be placed on the PIP Shell and Tube Heat Exchanger Specification Sheet. Purpose The purpose of this Practice is to provide instruction and/or direction to...
PIP VEDST003
June 1, 1999
Shell and Tube Heat Exchanger Specification Sheet
This Practice identifies information to be placed on the PIP Shell and Tube Heat Exchanger Specification Sheet. Purpose The purpose of this Practice is to provide instruction and/or direction to...

References

Advertisement