CENELEC - EN 61557-6

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems

inactive
Organization: CENELEC
Publication Date: 1 November 2007
Status: inactive
Page Count: 13
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01

Document History

December 1, 2021
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
This part of IEC 61557 specifies the requirements applicable to measuring equipment for testing the effectiveness of protective measures of residual current devices (RCD) installed in TT, TN and IT...
EN 61557-6
November 1, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
A description is not available for this item.
June 1, 1998
Electrical Safety in Low Voltage Distribution Systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures Part 6: Residual Current Devices (RCD) in TT, TN and IT Systems
A description is not available for this item.

References

Advertisement