CEN - EN ISO 11073-10101

Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature

inactive
Organization: CEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 606
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (IT applications in health care technology): 35.240.80
scope:

The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall architecture of the organization and relationships among nomenclature components; normative Annex A and Annex B, which provide specifications of semantics and syntaxes, respectively; and informantive Annex C, the bibliography.

This standard is intended for use within the context of IEEE Std 1073,1 which sets out the relationship between this and other documents in the POC MDC series.

1Information on references can be found in Clause 3.

Document History

September 1, 2020
Health informatics - Device interoperability - Part 10101: Point-of-care medical device communication - Nomenclature
This standard defines a nomenclature for communication of information from point-of-care medical devices. Primary emphasis is placed on acute care medical devices and patient vital signs information....
EN ISO 11073-10101
August 1, 2005
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature
The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall...
August 1, 2005
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature
A description is not available for this item.

References

Advertisement