CEN - EN ISO 11073-10101
Health informatics - Device interoperability - Part 10101: Point-of-care medical device communication - Nomenclature
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 1,066 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This standard defines a nomenclature for communication of information from point-of-care medical devices. Primary emphasis is placed on acute care medical devices and patient vital signs information. The nomenclature also supports concepts in an object-oriented information model that is for medical device communication.
Document History
EN ISO 11073-10101
September 1, 2020
Health informatics - Device interoperability - Part 10101: Point-of-care medical device communication - Nomenclature
This standard defines a nomenclature for communication of information from point-of-care medical devices. Primary emphasis is placed on acute care medical devices and patient vital signs information....
August 1, 2005
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature
The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall...
August 1, 2005
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature
A description is not available for this item.