GMNA - GM9080P

Procedure for Qualifying Nylon Hose Coupling

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2018
Status: inactive
Page Count: 9
scope:

This specification covers qualification tests for nylon fuel system assemblies with quick connector assem¬blies intended for use in conducting liquid fuels or fuel vapor. Other documents which describe the performance and dimen¬sional requirements of the assemblies and the assembly components are specifications GM6264M, GM9060P, GM6268M, GM6269M, and CPC Chan #10093203.

This specification also defines the performance require-ments for those assemblies containing direct metal or nylon male tubing to nylon female tubing connections used for con-ducting liquid fuel or fuel vapor. The specification requirements contained therein are to be used for both the Engineering Source Approval generation through the testing of the standard assembly samples described in 4.1.1, and for the testing and approval of production fuel assemblies.

For those fuel vapor assemblies which do not contain either quick connectors or direct metal or nylon male tubing to nylon female tubing connections, the only sections of this specification to which these assemblies must be tested are 5.2, 5.8 and 5.9, if applicable.

RESTRICTED AND REPORTABLE CHEMICALS (GM1000M). All materials supplied to this specification must comply with the requirements listed in GM1000M, "Restricted and Reportable Chemicals."

Document History

GM9080P
May 1, 2018
Procedure for Qualifying Nylon Hose Coupling
This specification covers qualification tests for nylon fuel system assemblies with quick connector assem¬blies intended for use in conducting liquid fuels or fuel vapor. Other documents which...
January 1, 1996
Procedure for Qualifying Nylon Hose Coupling
1 SCOPE. This specification covers qualification tests for nylon fuel system assemblies with quick connector assemblies intended for use in conducting liquid fuels or fuel vapor. Other documents...

References

Advertisement