GMNA - GM6268M

O-Ring Requirements for Fuel Line Quick Connects

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2014
Status: inactive
Page Count: 4
scope:

This specification describes o-ring materials intended for nylon or other fuel line quick connect fittings used in conventional gasoline fuel systems where exposure to alcohol concentrations on an intermittent basis with gasoline are anticipated. For quick connect o-ring with upgraded alcohol resistance see GM5269M. Because a variety of material compounds can satisfy the functional requirements, the approved materials are classified by type. Material approvals to this specification cannot be transferred for any other end use applications.

Material description. This specification covers four types of elastomeric seals. The seals are differentiated based on chemistry and performance.

Type I: Fluorosillcone (FVMQ)/ Fluorocarbon (FKM) Blend, Inner o-ring.

SAE J200M4HK 707 or 807 Z1 through Z11

Type II: Fluorosillcone (FVMQ), outer o-ring.

SAE J200M4HK 707 or 807 Z1 through Z11

Type III: Fluorocarbon (FKM containing 70 wt% Fluorine), Inner o-ring,

SAE J200M2HK 810 Z1 through Z11

Type IV: Low durometer Fluorocarbon (FKM containing 70 wt% Fluorine), Inner o-ring.

SAE J200M2HK 610 Z1 through Z11

Note: Straight flrorosillcone, Type II is more flexible at low temperature, has Improved alcohol resistance and lower compression set than the blended, Type I materials. Type II material is used in areas that require better sealing at low temperatures.

Note: Type III is an alternative to Type I for the Inner o-ring. Type IV is an alternative to Type III where a softer, lower-duromerer o-ring is required.

Document History

GM6268M
May 1, 2014
O-Ring Requirements for Fuel Line Quick Connects
This specification describes o-ring materials intended for nylon or other fuel line quick connect fittings used in conventional gasoline fuel systems where exposure to alcohol concentrations on an...
April 1, 2004
O-Ring Requirements for Fuel Line Quick Connects
1 Scope This specification describes o-ring materials intended for nylon or other fuel line quick connect fittings used in conventional gasoline fuel systems where exposure to alcohol concentra-tions...
June 1, 2003
O-Ring Requirements for Fuel Line Quick Connects
1 Scope This specification describes o-ring materials intended for nylon or other fuel line quick connect fittings used in conventional gasoline fuel systems where exposure to alcohol concentrations...
January 1, 1992
O-Ring Requirements for Fuel Line Quick Connects
1 SCOPE. This specification describes o-ring materials intended for nylon or other fuel line quick connect fittings used in conventional gasoline fuel systems where exposure to alcohol concentrations...

References

Advertisement